Silicon Labs Isolators - Gate Drivers - SI8261BBC-C-IPR SI8261BBC-C-IPR

Description
Manufacturer: Silicon Labs Win Source Part Number: 802821-SI8261BBC-C-I PR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/μs Current - Peak Output: 4A Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.4V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 802821-SI8261BBC-C-I PR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/μs Current - Peak Output: 4A Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.4V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261BBC-C-IPR - 802821-SI8261BBC-C-IPR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261BBC-C-IPR
802821-SI8261BBC-C-IPR
Isolators - Gate Drivers - SI8261BBC-C-IPR 802821-SI8261BBC-C-IPR
Manufacturer: Silicon Labs Win Source Part Number: 802821-SI8261BBC-C-I PR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/μs Current - Peak Output: 4A Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.4V ~ 30V

Manufacturer: Silicon Labs
Win Source Part Number: 802821-SI8261BBC-C-IPR
Packaging: Reel
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 500mA, 1.2A
Voltage - Forward (Vf) (Typ): 2.8V (Maximum)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 35kV/μs
Current - Peak Output: 4A
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns
Pulse Width Distortion (Maximum): 28ns
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 9.4V ~ 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 802821-SI8261BBC-C-IPR
Product Name Isolators - Gate Drivers - SI8261BBC-C-IPR
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details