Silicon Labs Isolators - Gate Drivers - SI8261BAD-C-IS SI8261BAD-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096230-SI8261BAD-C- IS Packaging: Tube/Rail Approvals: CQC, CSA, UR, VDE Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Forward Voltage: 2.8V (Max) Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SDIP Supply Voltage - Operating: 6.5 V to 30 V Rise and Fall Time: 5.5ns, 8.5ns Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096230-SI8261BAD-C- IS Packaging: Tube/Rail Approvals: CQC, CSA, UR, VDE Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Forward Voltage: 2.8V (Max) Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SDIP Supply Voltage - Operating: 6.5 V to 30 V Rise and Fall Time: 5.5ns, 8.5ns Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261BAD-C-IS - 1096230-SI8261BAD-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261BAD-C-IS
1096230-SI8261BAD-C-IS
Isolators - Gate Drivers - SI8261BAD-C-IS 1096230-SI8261BAD-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096230-SI8261BAD-C- IS Packaging: Tube/Rail Approvals: CQC, CSA, UR, VDE Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Forward Voltage: 2.8V (Max) Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SDIP Supply Voltage - Operating: 6.5 V to 30 V Rise and Fall Time: 5.5ns, 8.5ns Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096230-SI8261BAD-C-IS
Packaging: Tube/Rail
Approvals: CQC, CSA, UR, VDE
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 500mA, 1.2A
Forward Voltage: 2.8V (Max)
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 60ns, 50ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 4A
Pulse Width Distortion (Max): 28ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SDIP
Supply Voltage - Operating: 6.5 V to 30 V
Rise and Fall Time: 5.5ns, 8.5ns
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096230-SI8261BAD-C-IS
Product Name Isolators - Gate Drivers - SI8261BAD-C-IS
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Isolators - Isolators - Gate Drivers - 1243743-SI8273BBD-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details