SI826X ISODRIVER; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:5V; Supply Voltage Max:30V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:125°C; Operating Temperature Max:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 54X5611 |
| Product Name | Si826X Isodriver; No. Of Channels Silicon Labs |
| Features | RoHS |