Silicon Labs Isolators - Gate Drivers - SI8261AAC-C-ISR SI8261AAC-C-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794339-SI8261AAC-C-I SR Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Operating Supply Voltage: 6.5 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: Si8261A Categories: Isolators Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261AAC-C-IS; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794339-SI8261AAC-C-I SR Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Operating Supply Voltage: 6.5 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: Si8261A Categories: Isolators Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261AAC-C-IS; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261AAC-C-ISR - 794339-SI8261AAC-C-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261AAC-C-ISR
794339-SI8261AAC-C-ISR
Isolators - Gate Drivers - SI8261AAC-C-ISR 794339-SI8261AAC-C-ISR
Manufacturer: Silicon Labs Win Source Part Number: 794339-SI8261AAC-C-I SR Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Operating Supply Voltage: 6.5 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: Si8261A Categories: Isolators Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261AAC-C-IS; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 794339-SI8261AAC-C-ISR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 400mA, 600mA
Operating Supply Voltage: 6.5 V ~ 30 V
Voltage - Forward (Vf) (Typ): 2.8V (Maximum)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 600mA
Family Name: Si8261A
Categories: Isolators
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns
Pulse Width Distortion (Maximum): 28ns
Alternative Parts (Cross-Reference): Si8261AAC-C-IS;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794339-SI8261AAC-C-ISR
Product Name Isolators - Gate Drivers - SI8261AAC-C-ISR
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details
8B45 Frequency Input Module - 8B45-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details