Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation which enables level-translation of signals without additional external circuits. The Si824x audio drivers feature adjustable dead-time control for achieving optimal THD, overlap protection that safeguards against shoot-through current damage, robust immunity to latch-up and high-voltage transients and lower BOM costs and PCB footprints compared to non-isolated gate drive solutions.
| Silicon Labs | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | Si8241/44 |
| Product Name | Class D Audio Drivers |
| Features | Single-Supply |
| Supply Voltage (VS) | 4.5 to 5.5 volts |
| Source Current (IS) | 2.5 milliamps |