Silicon Labs Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI823H9BC-IS

Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
Datasheet
Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0448 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0448
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0448
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes

MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0448
Product Name Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8430EEKTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 36 volts
View Details
Gate Drivers - 448-1EDN7146GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 0.5000 amps
View Details
3 suppliers
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details