Silicon Labs Electronic Wholesale - SI8238AD-D-IS SI8238AD-D-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 758848-SI8238AD-D-IS Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Number of Channels: 2 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2A (4 Weeks) Rise / Fall Time: 12ns, 12ns (Maximum) Voltage - Output Supply: 6.5V ~ 24V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 758848-SI8238AD-D-IS Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Number of Channels: 2 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2A (4 Weeks) Rise / Fall Time: 12ns, 12ns (Maximum) Voltage - Output Supply: 6.5V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SI8238AD-D-IS - 758848-SI8238AD-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SI8238AD-D-IS
758848-SI8238AD-D-IS
Electronic Wholesale - SI8238AD-D-IS 758848-SI8238AD-D-IS
Manufacturer: Silicon Labs Win Source Part Number: 758848-SI8238AD-D-IS Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Number of Channels: 2 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2A (4 Weeks) Rise / Fall Time: 12ns, 12ns (Maximum) Voltage - Output Supply: 6.5V ~ 24V

Manufacturer: Silicon Labs
Win Source Part Number: 758848-SI8238AD-D-IS
Packaging: Tube
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Current - Peak Output: 4A
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 46
MSL Level: 2A (4 Weeks)
Rise / Fall Time: 12ns, 12ns (Maximum)
Voltage - Output Supply: 6.5V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 758848-SI8238AD-D-IS
Product Name Electronic Wholesale - SI8238AD-D-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 349076 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details