Silicon Labs Isolators - Gate Drivers - SI8236AA-D-IM SI8236AA-D-IM

Description
Manufacturer: Silicon Labs Win Source Part Number: 810430-SI8236AA-D-IM Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 1000Vrms Common Mode Transient Immunity (Min): 20kV/μs Part Status: Obsolete (End Of Life) Current - Peak Output: 4A Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFLGA Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 24V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 810430-SI8236AA-D-IM Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 1000Vrms Common Mode Transient Immunity (Min): 20kV/μs Part Status: Obsolete (End Of Life) Current - Peak Output: 4A Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFLGA Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8236AA-D-IM - 810430-SI8236AA-D-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8236AA-D-IM
810430-SI8236AA-D-IM
Isolators - Gate Drivers - SI8236AA-D-IM 810430-SI8236AA-D-IM
Manufacturer: Silicon Labs Win Source Part Number: 810430-SI8236AA-D-IM Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 1000Vrms Common Mode Transient Immunity (Min): 20kV/μs Part Status: Obsolete (End Of Life) Current - Peak Output: 4A Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFLGA Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 24V

Manufacturer: Silicon Labs
Win Source Part Number: 810430-SI8236AA-D-IM
Packaging: Tube
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 1000Vrms
Common Mode Transient Immunity (Min): 20kV/μs
Part Status: Obsolete (End Of Life)
Current - Peak Output: 4A
Supplier Device Package: 14-LGA (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-VFLGA
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 6.5V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 810430-SI8236AA-D-IM
Product Name Isolators - Gate Drivers - SI8236AA-D-IM
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details