Manufacturer: Silicon Labs
Win Source Part Number: 801733-SI8235BD-D-IS
Packaging: Tube
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 20kV/μs
Current - Peak Output: 4A
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 46
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 9.4V ~ 24V
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 801733-SI8235BD-D-IS |
| Product Name | Isolators - Gate Drivers - SI8235BD-D-IS |
| Analog Channels | 2 # |