The Digital Isolator from Silicon Labs features two independent isolated drivers in a single package, designed for high-side and low-side applications. It operates with a maximum supply voltage of 24 V and offers up to 5 kVRMS input-to-output isolation, making it suitable for various applications including power delivery systems and motor control. The device supports a maximum switching frequency of 8 MHz and has a propagation delay of 60 ns. It is available in a WSOIC-16 package and is RoHS compliant. The operating temperature range is from -40 to +125 °C, ensuring reliability in diverse environments. This product is ideal for engineers looking for a compact and efficient solution for isolated gate driving needs.
Digital Isolator, 2, 30 ns, 4.5 V, 5.5 V, WSOIC, 16 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 54X5588 |
| Product Name | Digital Isolator, 2, 30 Ns, 4.5 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs |
| Device Type | Isolator |