Silicon Labs Isolators - Gate Drivers - SI8235BB-D-IS1 SI8235BB-D-IS1

Description
Manufacturer: Silicon Labs Win Source Part Number: 811424-SI8235BB-D-IS 1 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/μs Current - Peak Output: 4A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Voltage - Output Supply: 9.4V ~ 24V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 811424-SI8235BB-D-IS 1 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/μs Current - Peak Output: 4A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Voltage - Output Supply: 9.4V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8235BB-D-IS1 - 811424-SI8235BB-D-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8235BB-D-IS1
811424-SI8235BB-D-IS1
Isolators - Gate Drivers - SI8235BB-D-IS1 811424-SI8235BB-D-IS1
Manufacturer: Silicon Labs Win Source Part Number: 811424-SI8235BB-D-IS 1 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/μs Current - Peak Output: 4A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Voltage - Output Supply: 9.4V ~ 24V

Manufacturer: Silicon Labs
Win Source Part Number: 811424-SI8235BB-D-IS1
Packaging: Tube
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 20kV/μs
Current - Peak Output: 4A
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 9.4V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 811424-SI8235BB-D-IS1
Product Name Isolators - Gate Drivers - SI8235BB-D-IS1
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1214735-SI8233BB-C-IM - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details