Silicon Labs Isolators - Gate Drivers - SI8234AB-C-IS1 SI8234AB-C-IS1

Description
Manufacturer: Silicon Labs Win Source Part Number: 802654-SI8234AB-C-IS 1 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/μs Part Status: Obsolete (End Of Life) Current - Peak Output: 4A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 802654-SI8234AB-C-IS 1 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/μs Part Status: Obsolete (End Of Life) Current - Peak Output: 4A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8234AB-C-IS1 - 802654-SI8234AB-C-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8234AB-C-IS1
802654-SI8234AB-C-IS1
Isolators - Gate Drivers - SI8234AB-C-IS1 802654-SI8234AB-C-IS1
Manufacturer: Silicon Labs Win Source Part Number: 802654-SI8234AB-C-IS 1 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/μs Part Status: Obsolete (End Of Life) Current - Peak Output: 4A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V

Manufacturer: Silicon Labs
Win Source Part Number: 802654-SI8234AB-C-IS1
Packaging: Tube
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 20kV/μs
Part Status: Obsolete (End Of Life)
Current - Peak Output: 4A
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 6.5V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 802654-SI8234AB-C-IS1
Product Name Isolators - Gate Drivers - SI8234AB-C-IS1
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
8B45 Frequency Input Module - 8B45-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details