Silicon Labs ISOpro Isolated Gate Driver Si8234

Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet
Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOpro Isolated Gate Driver - Si8234 - Silicon Labs
Austin, TX, USA
ISOpro Isolated Gate Driver
Si8234
ISOpro Isolated Gate Driver Si8234
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)

Features

Integrated isolator plus dual gate drivers in one package
Up to 5 kVrms input-to-output differential voltage isolation
Withstands 1500 VDC peak driver-to-driver isolation
HS/LS and dual versions
Up to 8 MHz switching frequency
0.5 A peak output (Si8230/1/2),
4.0 A peak output (Si8233/4/5)
Independent HS and LS 2 wire inputs or single wire PWM input versions
Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers
Common-mode transient immunity >25 kV/μs
Overlap protection and programmable dead time (Si8230/1/3/4)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8234
Product Name ISOpro Isolated Gate Driver
Device Type Isolator; Gate Driver
Supply Voltage Other; 6.5 to 24 Vdc
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Inverting Schmitt trigger - 74AHC1G14GV,125 - Nexperia B.V.
Specs
Technology CMOS
Features RoHS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
View Details