Silicon Labs Isolators - Gate Drivers - SI8233BD-C-IS SI8233BD-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096227-SI8233BD-C-I S Packaging: Tube/Rail Approvals: CQC, CSA, UR, VDE Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Number of Channels: 2 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 9.4 V to 24 V Rise and Fall Time: 12ns, 12ns (Max) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096227-SI8233BD-C-I S Packaging: Tube/Rail Approvals: CQC, CSA, UR, VDE Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Number of Channels: 2 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 9.4 V to 24 V Rise and Fall Time: 12ns, 12ns (Max) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8233BD-C-IS - 1096227-SI8233BD-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8233BD-C-IS
1096227-SI8233BD-C-IS
Isolators - Gate Drivers - SI8233BD-C-IS 1096227-SI8233BD-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096227-SI8233BD-C-I S Packaging: Tube/Rail Approvals: CQC, CSA, UR, VDE Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Number of Channels: 2 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 9.4 V to 24 V Rise and Fall Time: 12ns, 12ns (Max) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096227-SI8233BD-C-IS
Packaging: Tube/Rail
Approvals: CQC, CSA, UR, VDE
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Number of Channels: 2
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.4 V to 24 V
Rise and Fall Time: 12ns, 12ns (Max)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096227-SI8233BD-C-IS
Product Name Isolators - Gate Drivers - SI8233BD-C-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243679-SI8234AB-D-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details