Manufacturer: Silicon Labs
Win Source Part Number: 794338-SI8233BB-D-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Operating Supply Voltage: 9.4 V ~ 24 V
Rise / Fall Time (Typ): 12ns, 12ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Current - Peak Output: 4A
Family Name: Si8233
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Alternative Parts (Cross-Reference): Si8233BB-D-IM; SI8233AB-D-IM;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 794338-SI8233BB-D-IS1 |
| Product Name | Isolators - Gate Drivers - SI8233BB-D-IS1 |
| Analog Channels | 2 # |