Silicon Labs ISOpro Isolated Gate Driver Si8233

Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet
Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOpro Isolated Gate Driver - Si8233 - Silicon Labs
Austin, TX, USA
ISOpro Isolated Gate Driver
Si8233
ISOpro Isolated Gate Driver Si8233
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)

Features

Integrated isolator plus dual gate drivers in one package
Up to 5 kVrms input-to-output differential voltage isolation
Withstands 1500 VDC peak driver-to-driver isolation
HS/LS and dual versions
Up to 8 MHz switching frequency
0.5 A peak output (Si8230/1/2),
4.0 A peak output (Si8233/4/5)
Independent HS and LS 2 wire inputs or single wire PWM input versions
Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers
Common-mode transient immunity >25 kV/μs
Overlap protection and programmable dead time (Si8230/1/3/4)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8233
Product Name ISOpro Isolated Gate Driver
Device Type Isolator; Gate Driver
Supply Voltage Other; 6.5 to 24 Vdc
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CP7140AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG-QJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1900605 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details