Silicon Labs Digital Isolator, 2, 30 Ns, 4.5 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs SI8232BB-D-IS

Description
Digital Isolator, 2, 30 ns, 4.5 V, 5.5 V, WSOIC, 16 RoHS Compliant: Yes
Datasheet
Description
Digital Isolator, 2, 30 ns, 4.5 V, 5.5 V, WSOIC, 16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2, 30 Ns, 4.5 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs - 54X5561 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2, 30 Ns, 4.5 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs
54X5561
Digital Isolator, 2, 30 Ns, 4.5 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs 54X5561
Digital Isolator, 2, 30 ns, 4.5 V, 5.5 V, WSOIC, 16 RoHS Compliant: Yes

Digital Isolator, 2, 30 ns, 4.5 V, 5.5 V, WSOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 54X5561
Product Name Digital Isolator, 2, 30 Ns, 4.5 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1775512 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Universal Bus Functions - 1727-74ALVCH162601DGG:1CT-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
RF Front End (LNA + PA) - 863-1838-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers