Silicon Labs Isolators - Gate Drivers - SI8231BB-D-ISR SI8231BB-D-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794334-SI8231BB-D-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Current - Peak Output: 500mA Family Name: Si8231 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794334-SI8231BB-D-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Current - Peak Output: 500mA Family Name: Si8231 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8231BB-D-ISR - 794334-SI8231BB-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8231BB-D-ISR
794334-SI8231BB-D-ISR
Isolators - Gate Drivers - SI8231BB-D-ISR 794334-SI8231BB-D-ISR
Manufacturer: Silicon Labs Win Source Part Number: 794334-SI8231BB-D-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Current - Peak Output: 500mA Family Name: Si8231 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 794334-SI8231BB-D-ISR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 250mA, 500mA
Operating Supply Voltage: 9.4 V ~ 24 V
Rise / Fall Time (Typ): 20ns, 20ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Current - Peak Output: 500mA
Family Name: Si8231
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794334-SI8231BB-D-ISR
Product Name Isolators - Gate Drivers - SI8231BB-D-ISR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details