Silicon Labs ISOpro Isolated Gate Driver Si8231

Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet
Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOpro Isolated Gate Driver - Si8231 - Silicon Labs
Austin, TX, USA
ISOpro Isolated Gate Driver
Si8231
ISOpro Isolated Gate Driver Si8231
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)

Features

Integrated isolator plus dual gate drivers in one package
Up to 5 kVrms input-to-output differential voltage isolation
Withstands 1500 VDC peak driver-to-driver isolation
HS/LS and dual versions
Up to 8 MHz switching frequency
0.5 A peak output (Si8230/1/2),
4.0 A peak output (Si8233/4/5)
Independent HS and LS 2 wire inputs or single wire PWM input versions
Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers
Common-mode transient immunity >25 kV/μs
Overlap protection and programmable dead time (Si8230/1/3/4)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8231
Product Name ISOpro Isolated Gate Driver
Device Type Isolator; Gate Driver
Supply Voltage Other; 6.5 to 24 Vdc
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details