Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969113-SI8231-A-IS
Mounting: SMD (SMT)
Number of Drivers: 2
Number of Outputs: 2
Output Current: 500 mA
Rise Time: 12 ns
Fall Time: 12 ns
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 24 V
Min Supply Voltage: 10 V
Nominal Supply Current: 11 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969113-SI8231-A-IS |
| Product Name | OEM Parts - OEM Parts ( S ) - SI8231-A-IS |