Silicon Labs Isolators - Gate Drivers - SI8230BD-B-ISR SI8230BD-B-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794333-SI8230BD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 500mA Family Name: SI8230 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): SI8230BD-B-IS; Si8230BD-D-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794333-SI8230BD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 500mA Family Name: SI8230 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): SI8230BD-B-IS; Si8230BD-D-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8230BD-B-ISR - 794333-SI8230BD-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8230BD-B-ISR
794333-SI8230BD-B-ISR
Isolators - Gate Drivers - SI8230BD-B-ISR 794333-SI8230BD-B-ISR
Manufacturer: Silicon Labs Win Source Part Number: 794333-SI8230BD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 500mA Family Name: SI8230 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): SI8230BD-B-IS; Si8230BD-D-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794333-SI8230BD-B-ISR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 250mA, 500mA
Operating Supply Voltage: 9.4 V ~ 24 V
Rise / Fall Time (Typ): 20ns, 20ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 500mA
Family Name: SI8230
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Alternative Parts (Cross-Reference): SI8230BD-B-IS; Si8230BD-D-IS;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794333-SI8230BD-B-ISR
Product Name Isolators - Gate Drivers - SI8230BD-B-ISR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-5200 4-Channel Sensor-to-Computer Module, Current Input Module - SCM9B-5200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details