Silicon Labs Isolators - Gate Drivers - SI8230BB-D-IS SI8230BB-D-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794332-SI8230BB-D-IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Current - Peak Output: 500mA Family Name: SI8230 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794332-SI8230BB-D-IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Current - Peak Output: 500mA Family Name: SI8230 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8230BB-D-IS - 794332-SI8230BB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8230BB-D-IS
794332-SI8230BB-D-IS
Isolators - Gate Drivers - SI8230BB-D-IS 794332-SI8230BB-D-IS
Manufacturer: Silicon Labs Win Source Part Number: 794332-SI8230BB-D-IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Current - Peak Output: 500mA Family Name: SI8230 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794332-SI8230BB-D-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 250mA, 500mA
Operating Supply Voltage: 9.4 V ~ 24 V
Rise / Fall Time (Typ): 20ns, 20ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Current - Peak Output: 500mA
Family Name: SI8230
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794332-SI8230BB-D-IS
Product Name Isolators - Gate Drivers - SI8230BB-D-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Isolators - Isolators - Gate Drivers - 1243541-SI8238BD-D-IS3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details