Silicon Labs ISOpro Isolated Gate Driver Si8221

Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet
Description
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOpro Isolated Gate Driver - Si8221 - Silicon Labs
Austin, TX, USA
ISOpro Isolated Gate Driver
Si8221
ISOpro Isolated Gate Driver Si8221
Features Integrated isolator plus dual gate drivers in one package Up to 5 kVrms input-to-output differential voltage isolation Withstands 1500 VDC peak driver-to-driver isolation HS/LS and dual versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2), 4.0 A peak output (Si8233/4/5) Independent HS and LS 2 wire inputs or single wire PWM input versions Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers Common-mode transient immunity >25 kV/μs Overlap protection and programmable dead time (Si8230/1/3/4)

Features

Integrated isolator plus dual gate drivers in one package
Up to 5 kVrms input-to-output differential voltage isolation
Withstands 1500 VDC peak driver-to-driver isolation
HS/LS and dual versions
Up to 8 MHz switching frequency
0.5 A peak output (Si8230/1/2),
4.0 A peak output (Si8233/4/5)
Independent HS and LS 2 wire inputs or single wire PWM input versions
Opto input mode (Si822x) with single channel 0.5 A or 2.5 A drivers
Common-mode transient immunity >25 kV/μs
Overlap protection and programmable dead time (Si8230/1/3/4)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si8221
Product Name ISOpro Isolated Gate Driver
Device Type Isolator; Gate Driver
Supply Voltage Other; 6.5 to 24 Vdc
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Power Switch ICs - 2580780 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 54LS356J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details