Silicon Labs Isolators - Gate Drivers - SI8220BB-D-ISR SI8220BB-D-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794331-SI8220BB-D-IS R Series: Automotive, AEC-Q100 Packaging: Reel Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Operating Supply Voltage: 9.4 V ~ 24 V Voltage - Forward (Vf) (Typ): 2.5V (Maximum) Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Current - Peak Output: 2.5A Family Name: SI8220BB-D-ISR Categories: Isolators Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 30kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 60ns, 40ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794331-SI8220BB-D-IS R Series: Automotive, AEC-Q100 Packaging: Reel Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Operating Supply Voltage: 9.4 V ~ 24 V Voltage - Forward (Vf) (Typ): 2.5V (Maximum) Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Current - Peak Output: 2.5A Family Name: SI8220BB-D-ISR Categories: Isolators Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 30kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 60ns, 40ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8220BB-D-ISR - 794331-SI8220BB-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8220BB-D-ISR
794331-SI8220BB-D-ISR
Isolators - Gate Drivers - SI8220BB-D-ISR 794331-SI8220BB-D-ISR
Manufacturer: Silicon Labs Win Source Part Number: 794331-SI8220BB-D-IS R Series: Automotive, AEC-Q100 Packaging: Reel Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Operating Supply Voltage: 9.4 V ~ 24 V Voltage - Forward (Vf) (Typ): 2.5V (Maximum) Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Current - Peak Output: 2.5A Family Name: SI8220BB-D-ISR Categories: Isolators Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 30kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 60ns, 40ns ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794331-SI8220BB-D-ISR
Series: Automotive, AEC-Q100
Packaging: Reel
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 1.5A, 2.5A
Operating Supply Voltage: 9.4 V ~ 24 V
Voltage - Forward (Vf) (Typ): 2.5V (Maximum)
Rise / Fall Time (Typ): 20ns, 20ns (Maximum)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Current - Peak Output: 2.5A
Family Name: SI8220BB-D-ISR
Categories: Isolators
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 30kV/μs (Typ)
Propagation Delay tpLH / tpHL (Maximum): 60ns, 40ns
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794331-SI8220BB-D-ISR
Product Name Isolators - Gate Drivers - SI8220BB-D-ISR
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B33 Isolated True RMS Input Module - SCM5B33-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details