Silicon Labs Digital Isolators - SI8055AA-B-IUR SI8055AA-B-IUR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794330-SI8055AA-B-IU R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/0 Isolated Power: No Family Name: SI8055 Categories: Isolators Manufacturer Package: 16-QSOP Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 65ns, 65ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): ADuM7510BRQZ; ADuM7510BRQZ-RL7; ADuM250N1BRIZ-RL; ADuM150N0BRZ-RL7; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794330-SI8055AA-B-IU R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/0 Isolated Power: No Family Name: SI8055 Categories: Isolators Manufacturer Package: 16-QSOP Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 65ns, 65ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): ADuM7510BRQZ; ADuM7510BRQZ-RL7; ADuM250N1BRIZ-RL; ADuM150N0BRZ-RL7; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8055AA-B-IUR - 794330-SI8055AA-B-IUR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8055AA-B-IUR
794330-SI8055AA-B-IUR
Digital Isolators - SI8055AA-B-IUR 794330-SI8055AA-B-IUR
Manufacturer: Silicon Labs Win Source Part Number: 794330-SI8055AA-B-IU R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/0 Isolated Power: No Family Name: SI8055 Categories: Isolators Manufacturer Package: 16-QSOP Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 65ns, 65ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): ADuM7510BRQZ; ADuM7510BRQZ-RL7; ADuM250N1BRIZ-RL; ADuM150N0BRZ-RL7; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794330-SI8055AA-B-IUR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 5
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 5/0
Isolated Power: No
Family Name: SI8055
Categories: Isolators
Manufacturer Package: 16-QSOP
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 65ns, 65ns
Pulse Width Distortion (Maximum): 30ns
Alternative Parts (Cross-Reference): ADuM7510BRQZ; ADuM7510BRQZ-RL7; ADuM250N1BRIZ-RL; ADuM150N0BRZ-RL7;
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794330-SI8055AA-B-IUR
Product Name Digital Isolators - SI8055AA-B-IUR
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details