Silicon Labs Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs SI7210-B-01-IV

Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs - 31AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs
31AC1358
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs 31AC1358
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 31AC1358
Product Name Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0370 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details