The Si7201 is a Hall effect magnetic switch designed for position sensing in battery-powered applications, offering omnipolar operation with a maximum operating field strength of <1.1 mT. It is available in a 3-pin SOT-23 package and operates from a supply voltage of 1.71 to 5.5 V, with typical current consumption of 400 nA at 5 samples per second. The device includes integrated digital signal processing for temperature and offset drift compensation, with sensitivity drift less than ±3% over temperature. Output options include open-drain or digital high/low, and it supports selectable sensitivity, hysteresis, and sample rate settings. The part is rated for operation from -40°C to +125°C and is suitable for applications such as reed switch replacement, consumer electronics, and BLDC motor control.
Win Source Part Number: 1235156-SI7201-B-83-
Category: Sensors, Transducers>Magnetic
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 56.7µA (Typ)
Sensing Range: ±3.7mT Trip, ±1.4mT Release
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-6100
Base Product Number: SI7201
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235156-SI7201-B-83-IV |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |