Silicon Labs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) SI7201-B-30-IV

Description
Win Source Part Number: 1235149-SI7201-B-30- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±7mT Trip, ±4.1mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6092 Base Product Number: SI7201
Request a Quote Datasheet
Description
Win Source Part Number: 1235149-SI7201-B-30- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±7mT Trip, ±4.1mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6092 Base Product Number: SI7201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1235149-SI7201-B-30-IV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1235149-SI7201-B-30-IV
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1235149-SI7201-B-30-IV
Win Source Part Number: 1235149-SI7201-B-30- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±7mT Trip, ±4.1mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6092 Base Product Number: SI7201

Win Source Part Number: 1235149-SI7201-B-30-IV
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: ±7mT Trip, ±4.1mT Release
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-6092
Base Product Number: SI7201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1235149-SI7201-B-30-IV
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details