The Si7201 is a Hall effect magnetic sensor switch designed for precision position sensing in battery-powered applications, offering omnipolar operation and low power consumption. It is available in a 3-pin SOT-23 package with dimensions consistent with standard SOT-23-3 form factor. The device operates from a supply voltage of 1.71 V to 5.5 V, with a typical current draw of 400 nA at 5 samples per second. It features a maximum operating point of less than 1.1 mT, temperature drift of sensitivity under ±3%, and an open-drain digital output. The part supports selectable sensitivity, hysteresis, output polarity, and sample rate, and is rated for operation from -40°C to +125°C. Tamper indication is achieved by the output returning to its zero-field state at high magnetic field.
Win Source Part Number: 1235154-SI7201-B-22-
Category: Sensors, Transducers>Magnetic
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 1.2µA (Typ)
Sensing Range: ±4.9mT Trip, ±2.3mT Release
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-6091
Base Product Number: SI7201
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235154-SI7201-B-22-IV |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |