Silicon Labs Hall Effect Switch, Omnipolar, 5.5V; Hall Effect Type Silicon Labs SI7201-B-11-IB

Description
HALL EFFECT SWITCH, OMNIPOLAR, 5.5V; Hall Effect Type:Omnipolar; Operate Point Typ:0.0009T; Release Point Typ:0.0002T; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Sensor Case Style:TO-92; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SWITCH, OMNIPOLAR, 5.5V; Hall Effect Type:Omnipolar; Operate Point Typ:0.0009T; Release Point Typ:0.0002T; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Sensor Case Style:TO-92; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Switch, Omnipolar, 5.5V; Hall Effect Type Silicon Labs - 78AC6542 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Omnipolar, 5.5V; Hall Effect Type Silicon Labs
78AC6542
Hall Effect Switch, Omnipolar, 5.5V; Hall Effect Type Silicon Labs 78AC6542
HALL EFFECT SWITCH, OMNIPOLAR, 5.5V; Hall Effect Type:Omnipolar; Operate Point Typ:0.0009T; Release Point Typ:0.0002T; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Sensor Case Style:TO-92; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SWITCH, OMNIPOLAR, 5.5V; Hall Effect Type:Omnipolar; Operate Point Typ:0.0009T; Release Point Typ:0.0002T; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Sensor Case Style:TO-92; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
SI7201-B-11-IB
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) SI7201-B-11-IB
MAGNETIC SWITCH OMNIPOLAR TO92-3

MAGNETIC SWITCH OMNIPOLAR TO92-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips
Product Number 78AC6542 SI7201-B-11-IB
Product Name Hall Effect Switch, Omnipolar, 5.5V; Hall Effect Type Silicon Labs Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details