The Si7201 is a Hall effect magnetic position sensor designed for switch and latch applications, offering high sensitivity with a maximum operating point of less than 1.1 mT and low power consumption of 400 nA at 5 samples per second. It operates from a supply voltage of 1.71 to 5.5 V and supports omnipolar magnetic field detection. Available in a 3-pin TO-92 package, it features temperature and offset drift compensation and an open-drain output. The device is qualified for operation from -40°C to +125°C.
Win Source Part Number: 1235166-SI7201-B-09-
Category: Sensors, Transducers>Magnetic
Package: Strip
Standard Package: 300
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 1.2µA (Typ)
Sensing Range: ±2.3mT Trip, ±0.8mT Release
Voltage - Supply: 1.71V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI7201
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235166-SI7201-B-09-IB |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |