Silicon Labs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) SI7201-B-04-IV

Description
Win Source Part Number: 1235171-SI7201-B-04- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±1.4mT Trip, ±0.2mT Release Voltage - Supply: 1.7V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-4066,336-4066,33 6-SI7201-B-04-IVCT,3 36-SI7201-B-04-IVCTI NACTIVE,336-SI7201-B -04-IV,336-SI7201-B- 04-IVCT Base Product Number: SI7201
Request a Quote Datasheet
Description
Win Source Part Number: 1235171-SI7201-B-04- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±1.4mT Trip, ±0.2mT Release Voltage - Supply: 1.7V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-4066,336-4066,33 6-SI7201-B-04-IVCT,3 36-SI7201-B-04-IVCTI NACTIVE,336-SI7201-B -04-IV,336-SI7201-B- 04-IVCT Base Product Number: SI7201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1235171-SI7201-B-04-IV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1235171-SI7201-B-04-IV
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1235171-SI7201-B-04-IV
Win Source Part Number: 1235171-SI7201-B-04- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±1.4mT Trip, ±0.2mT Release Voltage - Supply: 1.7V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-4066,336-4066,33 6-SI7201-B-04-IVCT,3 36-SI7201-B-04-IVCTI NACTIVE,336-SI7201-B -04-IV,336-SI7201-B- 04-IVCT Base Product Number: SI7201

Win Source Part Number: 1235171-SI7201-B-04-IV
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: ±1.4mT Trip, ±0.2mT Release
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-4066,336-4066,336-SI7201-B-04-IVCT,336-SI7201-B-04-IVCTINACTIVE,336-SI7201-B-04-IV,336-SI7201-B-04-IVCT
Base Product Number: SI7201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1235171-SI7201-B-04-IV
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details