Temperature Sensor SOT-23-5
Win Source Part Number: 1234018-SI7060-B-00-
Category: Sensors, Transducers>Temperat
Series: SI7060
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-5087-6,336-5087-
Product Status: Obsolete
+/- 1C ACCURACY I2C TEMP SENSORS
+/- 1C ACCURACY I2C TEMP SENSORS
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 336-5087-2-ND | 1234018-SI7060-B-00-IVR | SI7060-B-00-IVR | SI7060-B-00-IVR |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | SC-74A, SOT-753 | Surface Mount (SMD); SC-74A, SOT-753 | Surface Mount |