Silicon Labs Analog and Digital Output SI7055-A20-IMR

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 336-4208-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-4208-6-ND
Analog and Digital Output 336-4208-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 336-4208-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-4208-2-ND
Analog and Digital Output 336-4208-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 336-4208-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-4208-1-ND
Analog and Digital Output 336-4208-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7055-A20-IMR - 846311-SI7055-A20-IMR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7055-A20-IMR
846311-SI7055-A20-IMR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7055-A20-IMR 846311-SI7055-A20-IMR
Manufacturer: Silicon Labs Win Source Part Number: 846311-SI7055-A20-IM R Features: Temperature Sensor Package: Reel - TR Family Name: SI7055 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4208-6, SI7055-A20-IMR-ND, 336-4208-2, 336-4208-1

Manufacturer: Silicon Labs
Win Source Part Number: 846311-SI7055-A20-IMR
Features: Temperature Sensor
Package: Reel - TR
Family Name: SI7055
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4208-6, SI7055-A20-IMR-ND, 336-4208-2, 336-4208-1

Buy Now Datasheet
Analog and Digital Output - SI7055-A20-IMR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
SI7055-A20-IMR
Analog and Digital Output SI7055-A20-IMR
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SI7055-A20-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SI7055-A20-IMR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7055-A20-IMR
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site
Temp Sensor, I2C Output, Dfn-6 Rohs Compliant Silicon Labs - 03AH2987 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, I2C Output, Dfn-6 Rohs Compliant Silicon Labs
03AH2987
Temp Sensor, I2C Output, Dfn-6 Rohs Compliant Silicon Labs 03AH2987
TEMP SENSOR, I2C OUTPUT, DFN-6 ROHS COMPLIANT: YES

TEMP SENSOR, I2C OUTPUT, DFN-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 336-4208-6-ND 846311-SI7055-A20-IMR SI7055-A20-IMR SI7055-A20-IMR 03AH2987
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7055-A20-IMR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, I2C Output, Dfn-6 Rohs Compliant Silicon Labs
Package / Mounting 6-WDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347302-A1223ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers