Silicon Labs Analog and Digital Output SI7055-A20-IM

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 336-3121-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-3121-5-ND
Analog and Digital Output 336-3121-5-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234031-SI7055-A20-IM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234031-SI7055-A20-IM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234031-SI7055-A20-IM
Win Source Part Number: 1234031-SI7055-A20-I M Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Standby Mode Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Test Condition: -40°C ~ 125°C Resolution: 14 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3121-5 Base Product Number: SI7055

Win Source Part Number: 1234031-SI7055-A20-IM
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Standby Mode
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I2C
Test Condition: -40°C ~ 125°C
Resolution: 14 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.5°C
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3121-5
Base Product Number: SI7055

Buy Now Datasheet
Temperature Sensor Ic, Digital, 0.5 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs - 46Y8532 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 0.5 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs
46Y8532
Temperature Sensor Ic, Digital, 0.5 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs 46Y8532
Temperature Sensor IC, Digital, 0.5 C, -40 C, 125 C, DFN, 6 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 0.5 C, -40 C, 125 C, DFN, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SI7055-A20-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SI7055-A20-IM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7055-A20-IM
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 336-3121-5-ND 1234031-SI7055-A20-IM 46Y8532 SI7055-A20-IM
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor Ic, Digital, 0.5 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 6-WDFN Exposed Pad Surface Mount (SMD); 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S3901-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details