Manufacturer: Silicon Labs
Win Source Part Number: 845830-SI7050-A20-IM
Features: Temperature Sensor
Package: Reel - TR
Family Name: SI7050
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI7050-A20-IMR-ND, 336-4329-6, 336-4329-1, 336-4329-2
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
TEMPERATURE SENSOR, DIGITAL, DFN-6 ROHS COMPLIANT: YES
SENSOR DIGITAL -40C-125C 6DFN
SENSOR DIGITAL -40C-125C 6DFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 845830-SI7050-A20-IMR | 336-4329-2-ND | 41AH2144 | SI7050-A20-IMR | SI7050-A20-IMR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7050-A20-IMR | Analog and Digital Output | Temperature Sensor, Digital, Dfn-6 Rohs Compliant Silicon Labs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |