Silicon Labs Analog and Digital Output SI7050-A20-IM

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 336-3118-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-3118-5-ND
Analog and Digital Output 336-3118-5-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7050-A20-IM - 845566-SI7050-A20-IM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7050-A20-IM
845566-SI7050-A20-IM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7050-A20-IM 845566-SI7050-A20-IM
Manufacturer: Silicon Labs Win Source Part Number: 845566-SI7050-A20-IM Features: Temperature Sensor Package: Tube Family Name: SI7050 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 845566-SI7050-A20-IM
Features: Temperature Sensor
Package: Tube
Family Name: SI7050
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog and Digital Output - SI7050-A20-IM - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
SI7050-A20-IM
Analog and Digital Output SI7050-A20-IM
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SI7050-A20-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SI7050-A20-IM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7050-A20-IM
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site
Temperature Sensor Ic, Digital, 1 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs - 46Y8529 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 1 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs
46Y8529
Temperature Sensor Ic, Digital, 1 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs 46Y8529
Temperature Sensor IC, Digital, 1 C, -40 C, 125 C, DFN, 6 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 1 C, -40 C, 125 C, DFN, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 336-3118-5-ND 845566-SI7050-A20-IM SI7050-A20-IM SI7050-A20-IM 46Y8529
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - SI7050-A20-IM Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor Ic, Digital, 1 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs
Package / Mounting 6-WDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers