Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7023-A20-IM

Description
Win Source Part Number: 1235466-SI7023-A20-I M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 100 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3146-5,336-SI702 3-A20-IM,SI7023-A20- IM,336-3146-5 Base Product Number: SI7023 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1235466-SI7023-A20-I M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 100 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3146-5,336-SI702 3-A20-IM,SI7023-A20- IM,336-3146-5 Base Product Number: SI7023 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235466-SI7023-A20-IM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235466-SI7023-A20-IM
Sensors, Transducers - Humidity, Moisture Sensors 1235466-SI7023-A20-IM
Win Source Part Number: 1235466-SI7023-A20-I M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 100 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3146-5,336-SI702 3-A20-IM,SI7023-A20- IM,336-3146-5 Base Product Number: SI7023 Product Status: Last Time Buy

Win Source Part Number: 1235466-SI7023-A20-IM
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Strip
Response Time: 18 s
Standard Package: 100
Mounting: SMD (SMT)
Output Type: PWM
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3146-5,336-SI7023-A20-IM,SI7023-A20-IM,336-3146-5
Base Product Number: SI7023
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235466-SI7023-A20-IM
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1122ELHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
SFS Module 1000 sccm - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S4 - TLE4998S4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details