Silicon Labs Moisture Sensors, Humidity - SI7021-A20-IM1R SI7021-A20-IM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 808217-SI7021-A20-IM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 808217-SI7021-A20-IM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7021-A20-IM1R - 808217-SI7021-A20-IM1R - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7021-A20-IM1R
808217-SI7021-A20-IM1R
Moisture Sensors, Humidity - SI7021-A20-IM1R 808217-SI7021-A20-IM1R
Manufacturer: Silicon Labs Win Source Part Number: 808217-SI7021-A20-IM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 808217-SI7021-A20-IM1R
Packaging: Reel
Mounting Style: SMD
Response Time: 18S
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.9V ~ 3.6V

Buy Now Datasheet
Humidity/temperature Sensor, I2C, Dfn-6 Rohs Compliant Silicon Labs - 41AH2143 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temperature Sensor, I2C, Dfn-6 Rohs Compliant Silicon Labs
41AH2143
Humidity/temperature Sensor, I2C, Dfn-6 Rohs Compliant Silicon Labs 41AH2143
HUMIDITY/TEMPERATURE SENSOR, I2C, DFN-6 ROHS COMPLIANT: YES

HUMIDITY/TEMPERATURE SENSOR, I2C, DFN-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 808217-SI7021-A20-IM1R 41AH2143
Product Name Moisture Sensors, Humidity - SI7021-A20-IM1R Humidity/temperature Sensor, I2C, Dfn-6 Rohs Compliant Silicon Labs
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-085/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S5930-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details