Silicon Labs Moisture Sensors, Humidity - SI7020-A20-IM1R SI7020-A20-IM1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 812968-SI7020-A20-IM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 812968-SI7020-A20-IM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7020-A20-IM1R - 812968-SI7020-A20-IM1R - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7020-A20-IM1R
812968-SI7020-A20-IM1R
Moisture Sensors, Humidity - SI7020-A20-IM1R 812968-SI7020-A20-IM1R
Manufacturer: Silicon Labs Win Source Part Number: 812968-SI7020-A20-IM 1R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 812968-SI7020-A20-IM1R
Packaging: Reel
Mounting Style: SMD
Response Time: 18S
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±4% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.9V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 812968-SI7020-A20-IM1R
Product Name Moisture Sensors, Humidity - SI7020-A20-IM1R
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZRQ1 - 917225-DRV5013AGQDBZRQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2168529 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Lfcsp
Standards and Certifications RoHS
View Details