Win Source Part Number: 1235457-SI7020-A10-I
Category: Sensors, Transducers>Humidity
Package: Strip
Response Time: 18 s
Standard Package: 75
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1235457-SI7020-A10-IM1 |
| Product Name | Sensors, Transducers - Humidity, Moisture Sensors |
| Sensor Type | Humidity |