Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7015-A10-FMR

Description
Win Source Part Number: 1235444-SI7015-A10-F MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±4.5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2536-1,336-2536- 2,SI7015-A-FMR,336-2 536-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235444-SI7015-A10-F MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±4.5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2536-1,336-2536- 2,SI7015-A-FMR,336-2 536-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235444-SI7015-A10-FMR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235444-SI7015-A10-FMR
Sensors, Transducers - Humidity, Moisture Sensors 1235444-SI7015-A10-FMR
Win Source Part Number: 1235444-SI7015-A10-F MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±4.5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2536-1,336-2536- 2,SI7015-A-FMR,336-2 536-6 Product Status: Obsolete

Win Source Part Number: 1235444-SI7015-A10-FMR
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tape & Reel
Response Time: 18 s
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±4.5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-2536-1,336-2536-2,SI7015-A-FMR,336-2536-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1235444-SI7015-A10-FMR
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data