Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7013-A20-YM0R

Description
Win Source Part Number: 1235434-SI7013-A20-Y M0R Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12 b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235434-SI7013-A20-Y M0R Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12 b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235434-SI7013-A20-YM0R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235434-SI7013-A20-YM0R
Sensors, Transducers - Humidity, Moisture Sensors 1235434-SI7013-A20-YM0R
Win Source Part Number: 1235434-SI7013-A20-Y M0R Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12 b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1235434-SI7013-A20-YM0R
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tape & Reel (TR)
Response Time: 18 s
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Output: 12 b
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1235434-SI7013-A20-YM0R
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 5 to 40 %
View Details
Capacitive Humidity Sensor K5-W (200pF ±50 pF) - K5 ( (200pF ±50 pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details