Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7013-A20-IMR

Description
Win Source Part Number: 1235429-SI7013-A20-I MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235429-SI7013-A20-I MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235429-SI7013-A20-IMR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235429-SI7013-A20-IMR
Sensors, Transducers - Humidity, Moisture Sensors 1235429-SI7013-A20-IMR
Win Source Part Number: 1235429-SI7013-A20-I MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1235429-SI7013-A20-IMR
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tape & Reel (TR)
Response Time: 18 s
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235429-SI7013-A20-IMR
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-005G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details