Silicon Labs Humidity, Moisture Sensors SI7013-A20-GM1R

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - SI7013-A20-GM1RTR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
SI7013-A20-GM1RTR-ND
Humidity, Moisture Sensors SI7013-A20-GM1RTR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - SI7013-A20-GM1RCT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
SI7013-A20-GM1RCT-ND
Humidity, Moisture Sensors SI7013-A20-GM1RCT-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7013-A20-GM1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7013-A20-GM1R
Sensors, Transducers - Humidity, Moisture Sensors SI7013-A20-GM1R
SENSOR HUMID/TMP 3.6V I2C 3% QFN

SENSOR HUMID/TMP 3.6V I2C 3% QFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number SI7013-A20-GM1RTR-ND SI7013-A20-GM1R
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details