Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7007-A20-IMR

Description
Win Source Part Number: 1235435-SI7007-A20-I MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 6 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI7007 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1235435-SI7007-A20-I MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 6 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI7007 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235435-SI7007-A20-IMR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235435-SI7007-A20-IMR
Sensors, Transducers - Humidity, Moisture Sensors 1235435-SI7007-A20-IMR
Win Source Part Number: 1235435-SI7007-A20-I MR Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel (TR) Response Time: 6 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI7007 Product Status: Last Time Buy

Win Source Part Number: 1235435-SI7007-A20-IMR
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tape & Reel (TR)
Response Time: 6 s
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: PWM
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI7007
Product Status: Last Time Buy

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7007-A20-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7007-A20-IMR
Sensors, Transducers - Humidity, Moisture Sensors SI7007-A20-IMR
SENS HUMID/TEMP 3.6V PWM 3% 6DFN

SENS HUMID/TEMP 3.6V PWM 3% 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 1235435-SI7007-A20-IMR SI7007-A20-IMR
Product Name Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensor Components - 10142048-12 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details