Silicon Labs Humidity, Moisture Sensors SI7006-A10-IM

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-3089-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3089-ND
Humidity, Moisture Sensors 336-3089-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7006-A10-IM
Sensors, Transducers - Humidity, Moisture Sensors SI7006-A10-IM
SENS HUMI/TEMP 3.6V I2C 5% 6DFN

SENS HUMI/TEMP 3.6V I2C 5% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 336-3089-ND SI7006-A10-IM
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Absolute Moisture Meter - PCE-W3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Moisture Content Range 6 to 30 %
View Details
Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details