Silicon Labs Humidity, Moisture Sensors SI7005-B-GMR

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-2413-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-2413-2-ND
Humidity, Moisture Sensors 336-2413-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - SI7005-B-GMR - 894733-SI7005-B-GMR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7005-B-GMR
894733-SI7005-B-GMR
Moisture Sensors, Humidity - SI7005-B-GMR 894733-SI7005-B-GMR
Manufacturer: Silicon Labs Win Source Part Number: 894733-SI7005-B-GMR Operating Temperature Range: -40°C ~ 85°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount Package: Reel - TR Package: 24-LFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI7005 Categories: Sensors Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-2413-2, 336-2413-1, SI7005BGMR

Manufacturer: Silicon Labs
Win Source Part Number: 894733-SI7005-B-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Package: Reel - TR
Package: 24-LFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI7005
Categories: Sensors
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 336-2413-2, 336-2413-1, SI7005BGMR

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7005-B-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7005-B-GMR
Sensors, Transducers - Humidity, Moisture Sensors SI7005-B-GMR
SENS HUMI/TEMP 3.3V I2C 3% 24QFN

SENS HUMI/TEMP 3.3V I2C 3% 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 336-2413-2-ND 894733-SI7005-B-GMR SI7005-B-GMR
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - SI7005-B-GMR Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Air Humidity Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Meter
View Details