Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7005-B-FM

Description
Win Source Part Number: 1235424-SI7005-B-FM Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 8 s Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Package / Case: 24-LFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 9025.80.1000 Mfr: Silicon Labs Other Names: SI7005BFM,336-2330-5 Base Product Number: SI7005 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235424-SI7005-B-FM Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 8 s Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Package / Case: 24-LFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 9025.80.1000 Mfr: Silicon Labs Other Names: SI7005BFM,336-2330-5 Base Product Number: SI7005 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235424-SI7005-B-FM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235424-SI7005-B-FM
Sensors, Transducers - Humidity, Moisture Sensors 1235424-SI7005-B-FM
Win Source Part Number: 1235424-SI7005-B-FM Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 8 s Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Package / Case: 24-LFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 9025.80.1000 Mfr: Silicon Labs Other Names: SI7005BFM,336-2330-5 Base Product Number: SI7005 Product Status: Not For New Designs

Win Source Part Number: 1235424-SI7005-B-FM
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tube
Response Time: 8 s
Standard Package: 75
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 24-LFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 9025.80.1000
Mfr: Silicon Labs
Other Names: SI7005BFM,336-2330-5
Base Product Number: SI7005
Product Status: Not For New Designs

Buy Now Datasheet
Humidity, Moisture Sensors - 336-2330-5-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-2330-5-ND
Humidity, Moisture Sensors 336-2330-5-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7005-B-FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7005-B-FM
Sensors, Transducers - Humidity, Moisture Sensors SI7005-B-FM
SENS HUMI/TEMP 3.3V I2C 3% 24QFN

SENS HUMI/TEMP 3.3V I2C 3% 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1235424-SI7005-B-FM 336-2330-5-ND SI7005-B-FM
Product Name Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - 20029492-40 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
2 suppliers
Absolute Moisture Meter - PCE-WT1N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details