Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.
Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio
Features:
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.
The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.
Features:
| Silicon Labs | Silicon Labs | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | Si5356 | Si5356 |
| Product Name | EMI Reduction Clock | PCI Express (PCIe) Gen 1/2/3 Clock |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | LVCMOS |
| Package Type | QFN | QFN |
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts |